Manufacturer: Diodes Incorporated
Win Source Part Number: 201164-BFQ31ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 600MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 6dB @ 60MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 100 @ 3mA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
RF TRANS NPN 15V 600MHZ SOT23-3 Product overview: BFQ31ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 600MHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 600MHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFQ31ATA can be used for catalog matching and distributor lookup.
RF Transistor NPN 15V 100mA 600MHz 330mW Surface Mount SOT-23-3
RF TRANS NPN 15V 600MHZ SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 201164-BFQ31ATA | 283-BFQ31ATA | BFQ31ATA-ND | BFQ31ATA |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BFQ31ATA | 15V 600MHZ SOT23 Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Power Gain | 100 dB |