Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049133-BF721TA
Length: 6.7 mm
Mounting: SMD (SMT)
Polarity: PNP
Height: 1.65 mm
Weight: 188.014037 mg
Gain Bandwidth Product: 100 MHz
Width: 3.7 mm
Categories: OEM Parts(A-B)
Case / Package: SOT-223
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 2 W
Collector Base Voltage (VCBO): 300 V
Collector Emitter Voltage (VCEO): 300 V
Emitter Base Voltage (VEBO): 5 V
hFE Min: 50
Max Collector Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1049133-BF721TA |
| Product Name | OEM Parts - OEM Parts (A - B) - BF721TA |