DIODES Incorporated 300V Bipolar Transistor BF720TA

Description
Trans Hi-perf NPN 300V SOT-223 Product overview: BF720TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF720TA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Hi-perf NPN 300V SOT-223 Product overview: BF720TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF720TA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Bipolar Transistor
283-BF720TA
300V Bipolar Transistor 283-BF720TA
Trans Hi-perf NPN 300V SOT-223 Product overview: BF720TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF720TA can be used for catalog matching and distributor lookup.

Trans Hi-perf NPN 300V SOT-223 Product overview: BF720TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF720TA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BF720TA - 1049131-BF720TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BF720TA
1049131-BF720TA
TRANSISTORS - RF Transistors (BJT) - BF720TA 1049131-BF720TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049131-BF720TA Packaging: Cut Tape Current Rating: 50 mA Mounting: SMD (SMT) Polarity: NPN Weight: 188.014037 mg Gain Bandwidth Product: 100 MHz Categories: RF Transistors(BJT) Case / Package: SOT-223 Alternative Parts (Cross-Reference): BF720TABF720 TA; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Surface Mount, Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 300 V Element Configuration: Single Max Power Dissipation: 1 W Max Breakdown Voltage: 200 V Collector Base Voltage (VCBO): 300 V Collector Emitter Breakdown Voltage: 60 V Collector Emitter Voltage (VCEO): 500 mV Emitter Base Voltage (VEBO): 5 V Max Collector Current: 1 A Transition Frequency: 100 MHz

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049131-BF720TA
Packaging: Cut Tape
Current Rating: 50 mA
Mounting: SMD (SMT)
Polarity: NPN
Weight: 188.014037 mg
Gain Bandwidth Product: 100 MHz
Categories: RF Transistors(BJT)
Case / Package: SOT-223
Alternative Parts (Cross-Reference): BF720TABF720 TA;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount, Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 300 V
Element Configuration: Single
Max Power Dissipation: 1 W
Max Breakdown Voltage: 200 V
Collector Base Voltage (VCBO): 300 V
Collector Emitter Breakdown Voltage: 60 V
Collector Emitter Voltage (VCEO): 500 mV
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 1 A
Transition Frequency: 100 MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-BF720TA 1049131-BF720TA
Product Name 300V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BF720TA
Polarity NPN NPN; NPN
Package Type Cut Tape SOT3; SOT-223
Packing Method Cut Tape
IC(max) 1000 milliamps
VCEO 60 volts
Unlock Full Specs
to access all available technical data