DIODES Incorporated 300V 0.05A SOT89 Bipolar Transistor BF621TA

Description
TRANS PNP 300V 0.05A SOT89 Product overview: BF621TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.05A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.05A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF621TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 300V 0.05A SOT89 Product overview: BF621TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.05A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.05A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF621TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 0.05A SOT89 Bipolar Transistor
276-BF621TA
300V 0.05A SOT89 Bipolar Transistor 276-BF621TA
TRANS PNP 300V 0.05A SOT89 Product overview: BF621TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.05A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.05A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF621TA can be used for catalog matching and distributor lookup.

TRANS PNP 300V 0.05A SOT89 Product overview: BF621TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.05A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.05A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF621TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BF621TA - 1023201-BF621TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF621TA
1023201-BF621TA
TRANSISTORS - Transistors (BJT) - Single - BF621TA 1023201-BF621TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1023201-BF621TA Packaging: Digi-Reel Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 600mV @ 5mA, 30mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 50 @ 25mA, 20V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1023201-BF621TA
Packaging: Digi-Reel
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 600mV @ 5mA, 30mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 25mA, 20V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BF621TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BF621TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BF621TA
TRANS PNP 300V 0.05A SOT89

TRANS PNP 300V 0.05A SOT89

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BF621TA 1023201-BF621TA BF621TA
Product Name 300V 0.05A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BF621TA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Digi-Reel® SOT3; SOT89; SOT-89-3
Packing Method Digi-Reel® Digi-ReelR
VCEO 300 volts 300 volts
Unlock Full Specs
to access all available technical data