DIODES Incorporated OEM Parts - OEM Parts (A - B) - BF620TA BF620TA

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006291-BF620TA Mounting: SMD (SMT) Polarity: NPN Gain Bandwidth Product: 100 MHz Categories: OEM Parts(A-B) Case / Package: SOT-89 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Power Dissipation: 1 W Collector Base Voltage (VCBO): 300 V Collector Emitter Voltage (VCEO): 300 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 50 mA
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006291-BF620TA Mounting: SMD (SMT) Polarity: NPN Gain Bandwidth Product: 100 MHz Categories: OEM Parts(A-B) Case / Package: SOT-89 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Power Dissipation: 1 W Collector Base Voltage (VCBO): 300 V Collector Emitter Voltage (VCEO): 300 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BF620TA - 1006291-BF620TA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BF620TA
1006291-BF620TA
OEM Parts - OEM Parts (A - B) - BF620TA 1006291-BF620TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006291-BF620TA Mounting: SMD (SMT) Polarity: NPN Gain Bandwidth Product: 100 MHz Categories: OEM Parts(A-B) Case / Package: SOT-89 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Power Dissipation: 1 W Collector Base Voltage (VCBO): 300 V Collector Emitter Voltage (VCEO): 300 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 50 mA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006291-BF620TA
Mounting: SMD (SMT)
Polarity: NPN
Gain Bandwidth Product: 100 MHz
Categories: OEM Parts(A-B)
Case / Package: SOT-89
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Power Dissipation: 1 W
Collector Base Voltage (VCBO): 300 V
Collector Emitter Voltage (VCEO): 300 V
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1006291-BF620TA
Product Name OEM Parts - OEM Parts (A - B) - BF620TA
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data