DIODES Incorporated 45V SOT23 Bipolar Transistor BCX70KTA

Description
Transistor NPN 45V SOT23-3 Product overview: BCX70KTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BCX70KTA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor NPN 45V SOT23-3 Product overview: BCX70KTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BCX70KTA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V SOT23 Bipolar Transistor
283-BCX70KTA
45V SOT23 Bipolar Transistor 283-BCX70KTA
Transistor NPN 45V SOT23-3 Product overview: BCX70KTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BCX70KTA can be used for catalog matching and distributor lookup.

Transistor NPN 45V SOT23-3 Product overview: BCX70KTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BCX70KTA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BCX70KTA - 1125123-BCX70KTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BCX70KTA
1125123-BCX70KTA
TRANSISTORS - RF Transistors (BJT) - BCX70KTA 1125123-BCX70KTA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125123-BCX70KTA Packaging: Tape & Reel (TR) Current Rating: 200 mA Length: 3.05 mm Polarity: NPN Height: 1 mm Weight: 200.998119 mg Gain Bandwidth Product: 250 MHz Width: 1.4 mm Categories: RF Transistors(BJT) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 45 V Element Configuration: Single Max Power Dissipation: 330 mW Max Breakdown Voltage: 45 V Max Operating Temperature: 150 °C Collector Emitter Breakdown Voltage: 45 V Collector Emitter Voltage (VCEO): 550 mV Emitter Base Voltage (VEBO): 5 V Max Collector Current: 200 mA Transition Frequency: 180 MHz

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125123-BCX70KTA
Packaging: Tape & Reel (TR)
Current Rating: 200 mA
Length: 3.05 mm
Polarity: NPN
Height: 1 mm
Weight: 200.998119 mg
Gain Bandwidth Product: 250 MHz
Width: 1.4 mm
Categories: RF Transistors(BJT)
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 45 V
Element Configuration: Single
Max Power Dissipation: 330 mW
Max Breakdown Voltage: 45 V
Max Operating Temperature: 150 °C
Collector Emitter Breakdown Voltage: 45 V
Collector Emitter Voltage (VCEO): 550 mV
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 200 mA
Transition Frequency: 180 MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-BCX70KTA 1125123-BCX70KTA
Product Name 45V SOT23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BCX70KTA
Polarity NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 200 milliamps
VCEO 45 volts
Unlock Full Specs
to access all available technical data