DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - BCX6925TA BCX6925TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 011239-BCX6925TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 500mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 011239-BCX6925TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 500mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCX6925TA - 011239-BCX6925TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX6925TA
011239-BCX6925TA
TRANSISTORS - Transistors (BJT) - Single - BCX6925TA 011239-BCX6925TA
Manufacturer: Diodes Incorporated Win Source Part Number: 011239-BCX6925TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 500mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011239-BCX6925TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 500mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - BCX6925TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX6925TR-ND
Single Bipolar Transistors BCX6925TR-ND
Bipolar (BJT) Transistor PNP 20V 1A 100MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 20V 1A 100MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BCX6925CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX6925CT-ND
Single Bipolar Transistors BCX6925CT-ND
Bipolar (BJT) Transistor PNP 20V 1A 100MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 20V 1A 100MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BCX6925DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX6925DKR-ND
Single Bipolar Transistors BCX6925DKR-ND
Bipolar (BJT) Transistor PNP 20V 1A 100MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 20V 1A 100MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Singapore, Singapore
20V 1A SOT89 Bipolar Transistor
276-BCX6925TA
20V 1A SOT89 Bipolar Transistor 276-BCX6925TA
TRANS PNP 20V 1A SOT89-3 Product overview: BCX6925TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX6925TA can be used for catalog matching and distributor lookup.

TRANS PNP 20V 1A SOT89-3 Product overview: BCX6925TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX6925TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX6925TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX6925TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX6925TA
TRANS PNP 20V 1A SOT89-3

TRANS PNP 20V 1A SOT89-3

Supplier's Site
TRANS PNP 20V 1A SOT89 - 233-BCX6925TA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 20V 1A SOT89
233-BCX6925TA
TRANS PNP 20V 1A SOT89 233-BCX6925TA
TRANS PNP 20V 1A SOT89

TRANS PNP 20V 1A SOT89

Supplier's Site
Transistor, Pnp, 20V, 1A, 1W, Sot-89; Transistor Polarity Diodes Inc. - 61M4998 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 20V, 1A, 1W, Sot-89; Transistor Polarity Diodes Inc.
61M4998
Transistor, Pnp, 20V, 1A, 1W, Sot-89; Transistor Polarity Diodes Inc. 61M4998
TRANSISTOR, PNP, 20V, 1A, 1W, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, 20V, 1A, 1W, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCX6925TA
Bipolar Transistors - BJT BCX6925TA
Bipolar Transistors - BJT PNP Low Saturation

Bipolar Transistors - BJT PNP Low Saturation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 011239-BCX6925TA BCX6925TR-ND 276-BCX6925TA BCX6925TA 233-BCX6925TA 61M4998 BCX6925TA
Product Name TRANSISTORS - Transistors (BJT) - Single - BCX6925TA Single Bipolar Transistors 20V 1A SOT89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 20V 1A SOT89 Transistor, Pnp, 20V, 1A, 1W, Sot-89; Transistor Polarity Diodes Inc. Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP PNP; PNP PNP
Package Type SOT3; SOT89; SOT-89-3 SOT89; TO-243AA Tape & Reel (TR) SOT89; SOT-89-3 TO-3; SOT89
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data