Win Source Part Number: 1048957-BCX6825QTA
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 500mA, 1V
Frequency - Transition: 100MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: 31-BCX6825QTATR
PWR MID PERF TRANSISTOR SOT89 T& Product overview: BCX6825QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX6825QTA can be used for catalog matching and distributor lookup.
TRANS NPN 20V 1A SOT-89-3
TRANS NPN 20V 1A SOT-89-3
TRANS NPN 20V 1A SOT-89-3
PWR MID PERF TRANSISTOR SOT89 T&
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1048957-BCX6825QTA | 276-BCX6825QTA | 31-BCX6825QTATR-ND | BCX6825QTA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | SOT3; SOT89 | Tape & Reel (TR) | SOT89; TO-243AA | AEC-Q101 |
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| Power Gain | 160 dB | |||
| Operating Frequency | 100 MHz |