DIODES Incorporated Single Bipolar Transistors BCX56TA

Description
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCX56TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX56TATR-ND
Single Bipolar Transistors BCX56TATR-ND
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 80V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BCX56TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX56TACT-ND
Single Bipolar Transistors BCX56TACT-ND
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 80V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BCX56TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX56TADKR-ND
Single Bipolar Transistors BCX56TADKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 80V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Singapore, Singapore
80V 1A SOT89 Bipolar Transistor
276-BCX56TA
80V 1A SOT89 Bipolar Transistor 276-BCX56TA
TRANS NPN 80V 1A SOT89-3 Product overview: BCX56TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56TA can be used for catalog matching and distributor lookup.

TRANS NPN 80V 1A SOT89-3 Product overview: BCX56TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX56TA - 011237-BCX56TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX56TA
011237-BCX56TA
TRANSISTORS - Transistors (BJT) - Single - BCX56TA 011237-BCX56TA
Manufacturer: Diodes Incorporated Win Source Part Number: 011237-BCX56TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 011237-BCX56TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK6294 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK6294
Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK6294
TRANS, NPN, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, NPN, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
TRANS NPN 80V 1A SOT89 - 233-BCX56TA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 80V 1A SOT89
233-BCX56TA
TRANS NPN 80V 1A SOT89 233-BCX56TA
TRANS NPN 80V 1A SOT89

TRANS NPN 80V 1A SOT89

Supplier's Site
Single Bipolar Transistors - BCX56TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCX56TA
Single Bipolar Transistors BCX56TA
TRANS NPN 80V 1A SOT89-3

TRANS NPN 80V 1A SOT89-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX56TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX56TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX56TA
TRANS NPN 80V 1A SOT89-3

TRANS NPN 80V 1A SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCX56TA
Bipolar Transistors - BJT BCX56TA
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 1K

Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 1K

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCX56TATR-ND 276-BCX56TA 011237-BCX56TA 28AK6294 233-BCX56TA BCX56TA BCX56TA BCX56TA
Product Name Single Bipolar Transistors 80V 1A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCX56TA Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. TRANS NPN 80V 1A SOT89 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN NPN; NPN NPN; NPN
Package Type SOT89; TO-243AA Tape & Reel (TR) SOT3; SOT89; SOT-89 TO-3 SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data