DIODES Incorporated 80V 1A 2000mW SOT-89 Bipolar Transistor BCX5616TC

Description
Trans GP BJT NPN 80V 1A 2000mW 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX5616TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 2000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 2000mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5616TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT NPN 80V 1A 2000mW 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX5616TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 2000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 2000mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5616TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A 2000mW SOT-89 Bipolar Transistor
276-BCX5616TC
80V 1A 2000mW SOT-89 Bipolar Transistor 276-BCX5616TC
Trans GP BJT NPN 80V 1A 2000mW 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX5616TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 2000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 2000mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5616TC can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 1A 2000mW 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX5616TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 2000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 2000mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5616TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BCX5616TC - 974012-BCX5616TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BCX5616TC
974012-BCX5616TC
TRANSISTORS - RF Transistors (BJT) - BCX5616TC 974012-BCX5616TC
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974012-BCX5616TC Mounting: SMD (SMT) Number of Pins: 4 Categories: RF Transistors(BJT) Case / Package: SOT-89 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: No SVHC Max Power Dissipation: 1 W Collector Base Voltage (VCBO): 100 V Collector Emitter Voltage (VCEO): 80 V Max Collector Current: 1 A

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974012-BCX5616TC
Mounting: SMD (SMT)
Number of Pins: 4
Categories: RF Transistors(BJT)
Case / Package: SOT-89
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: No SVHC
Max Power Dissipation: 1 W
Collector Base Voltage (VCBO): 100 V
Collector Emitter Voltage (VCEO): 80 V
Max Collector Current: 1 A

Buy Now
Transistors - BCX5616TC - ODG (Origin Data Global)
Shenzhen, China
Transistors
BCX5616TC
Transistors BCX5616TC
SOT-89 Bipolar (BJT) ROHS

SOT-89 Bipolar (BJT) ROHS

Supplier's Site
Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 68AH8979 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
68AH8979
Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 68AH8979
TRANS, NPN, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, NPN, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 276-BCX5616TC 974012-BCX5616TC BCX5616TC 68AH8979
Product Name 80V 1A 2000mW SOT-89 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BCX5616TC Transistors Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
Package Type Tape and Reel SOT3; SOT89; SOT-89 TO-3
Packing Method Tape and Reel
IC(max) 1000 milliamps
VCBO 100 volts
PD 2000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697473 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type SOT23; Sot-23
Number of units in IC 2
View Details
 - BC807-16LWX - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details