DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors BCX5616QTC

Description
Win Source Part Number: 1377210-BCX5616QTC Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Product Status: Active Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Base Product Number: BCX5616 Mounting Type: Surface Mount HTSUS: 8541.29.0075 ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 1 A Voltage - Collector Emitter Breakdown (Max): 80 V DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 150MHz Power - Max: 1 W
Request a Quote Datasheet
Description
Win Source Part Number: 1377210-BCX5616QTC Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Product Status: Active Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Base Product Number: BCX5616 Mounting Type: Surface Mount HTSUS: 8541.29.0075 ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 1 A Voltage - Collector Emitter Breakdown (Max): 80 V DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 150MHz Power - Max: 1 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377210-BCX5616QTC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377210-BCX5616QTC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377210-BCX5616QTC
Win Source Part Number: 1377210-BCX5616QTC Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Product Status: Active Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Base Product Number: BCX5616 Mounting Type: Surface Mount HTSUS: 8541.29.0075 ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 1 A Voltage - Collector Emitter Breakdown (Max): 80 V DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 150MHz Power - Max: 1 W

Win Source Part Number: 1377210-BCX5616QTC
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Base Product Number: BCX5616
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 150MHz
Power - Max: 1 W

Buy Now Datasheet
Singapore, Singapore
SOT89 Bipolar Transistor
276-BCX5616QTC
SOT89 Bipolar Transistor 276-BCX5616QTC
PWR MID PERF TRANSISTOR SOT89 T& Product overview: BCX5616QTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5616QTC can be used for catalog matching and distributor lookup.

PWR MID PERF TRANSISTOR SOT89 T& Product overview: BCX5616QTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5616QTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-BCX5616QTCTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BCX5616QTCTR-ND
Single Bipolar Transistors 31-BCX5616QTCTR-ND
TRANS NPN 80V 1A SOT-89-3

TRANS NPN 80V 1A SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 31-BCX5616QTCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BCX5616QTCDKR-ND
Single Bipolar Transistors 31-BCX5616QTCDKR-ND
TRANS NPN 80V 1A SOT-89-3

TRANS NPN 80V 1A SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 31-BCX5616QTCCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BCX5616QTCCT-ND
Single Bipolar Transistors 31-BCX5616QTCCT-ND
TRANS NPN 80V 1A SOT-89-3

TRANS NPN 80V 1A SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BCX5616QTC - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCX5616QTC
Single Bipolar Transistors BCX5616QTC
PWR MID PERF TRANSISTOR SOT89 T&

PWR MID PERF TRANSISTOR SOT89 T&

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - BCX5616QTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
BCX5616QTC
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT BCX5616QTC
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1377210-BCX5616QTC 276-BCX5616QTC 31-BCX5616QTCTR-ND BCX5616QTC BCX5616QTC
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors SOT89 Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN
Package Type SOT3; SOT89 Tape & Reel (TR) SOT89; TO-243AA SOT89; TO-243AA
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -65 to 150 C (-85 to 302 F)
Power Gain 100 dB
Output Power 1 watts 1 watts
Unlock Full Specs
to access all available technical data