Manufacturer: Diodes Incorporated
Win Source Part Number: 011235-BCX5610TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Family Name: BCX56-10
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): BCX56-10R1G; BCX56H6359XTMA1; BCX56-TP; BCX56-TP-HF;
Introduction Date: April 04, 2005
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
TRANS NPN 80V 1A SOT89-3 Product overview: BCX5610TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5610TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 1W Surface Mount SOT-89-3
TRANS NPN 80V 1A SOT89-3
TRANS, NPN, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES
TRANS NPN 80V 1A SOT89-3
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 1K
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 011235-BCX5610TA | 276-BCX5610TA | BCX5610TADKR-ND | BCX5610TA | 28AK6295 | BCX5610TA | BCX5610TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCX5610TA | 80V 1A SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT89; SOT-89 | Tape & Reel (TR) | SOT89; TO-243AA | TO-3 | SOT89; TO-243AA | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts |