DIODES Incorporated 60V 1A SOT89 Bipolar Transistor BCX5510TA

Description
TRANS NPN 60V 1A SOT89-3 Product overview: BCX5510TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5510TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 60V 1A SOT89-3 Product overview: BCX5510TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5510TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1A SOT89 Bipolar Transistor
276-BCX5510TA
60V 1A SOT89 Bipolar Transistor 276-BCX5510TA
TRANS NPN 60V 1A SOT89-3 Product overview: BCX5510TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5510TA can be used for catalog matching and distributor lookup.

TRANS NPN 60V 1A SOT89-3 Product overview: BCX5510TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5510TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCX5510TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX5510TACT-ND
Single Bipolar Transistors BCX5510TACT-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BCX5510TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX5510TADKR-ND
Single Bipolar Transistors BCX5510TADKR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BCX5510TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX5510TATR-ND
Single Bipolar Transistors BCX5510TATR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX5510TA - 011234-BCX5510TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX5510TA
011234-BCX5510TA
TRANSISTORS - Transistors (BJT) - Single - BCX5510TA 011234-BCX5510TA
Manufacturer: Diodes Incorporated Win Source Part Number: 011234-BCX5510TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 011234-BCX5510TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX5510TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX5510TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX5510TA
TRANS NPN 60V 1A SOT89-3

TRANS NPN 60V 1A SOT89-3

Supplier's Site
Trans, Npn, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK6289 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK6289
Trans, Npn, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK6289
TRANS, NPN, 60V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, NPN, 60V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCX5510TA
Bipolar Transistors - BJT BCX5510TA
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 1K

Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 1K

Buy Now Datasheet
Single Bipolar Transistors - BCX5510TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCX5510TA
Single Bipolar Transistors BCX5510TA
TRANS NPN 60V 1A SOT89-3

TRANS NPN 60V 1A SOT89-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BCX5510TA BCX5510TACT-ND 011234-BCX5510TA BCX5510TA 28AK6289 BCX5510TA BCX5510TA
Product Name 60V 1A SOT89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCX5510TA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT89; TO-243AA SOT3; SOT89; SOT-89 TO-3 SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 274936P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
Bipolar Transistor Arrays - BC847PNH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
5 suppliers