DIODES Incorporated 80V 1A SOT89 Bipolar Transistor BCX53TA

Description
TRANS PNP 80V 1A SOT89-3 Product overview: BCX53TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 80V 1A SOT89-3 Product overview: BCX53TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A SOT89 Bipolar Transistor
276-BCX53TA
80V 1A SOT89 Bipolar Transistor 276-BCX53TA
TRANS PNP 80V 1A SOT89-3 Product overview: BCX53TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53TA can be used for catalog matching and distributor lookup.

TRANS PNP 80V 1A SOT89-3 Product overview: BCX53TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCX53TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX53TATR-ND
Single Bipolar Transistors BCX53TATR-ND
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 80V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BCX53TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX53TACT-ND
Single Bipolar Transistors BCX53TACT-ND
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 80V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BCX53TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX53TADKR-ND
Single Bipolar Transistors BCX53TADKR-ND
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 80V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX53TA - 011231-BCX53TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX53TA
011231-BCX53TA
TRANSISTORS - Transistors (BJT) - Single - BCX53TA 011231-BCX53TA
Manufacturer: Diodes Incorporated Win Source Part Number: 011231-BCX53TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 011231-BCX53TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX53TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX53TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX53TA
TRANS PNP 80V 1A SOT89-3

TRANS PNP 80V 1A SOT89-3

Supplier's Site
Trans, Pnp, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK6282 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK6282
Trans, Pnp, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK6282
TRANS, PNP, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, PNP, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
Single Bipolar Transistors - BCX53TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCX53TA
Single Bipolar Transistors BCX53TA
TRANS PNP 80V 1A SOT89-3

TRANS PNP 80V 1A SOT89-3

Supplier's Site Datasheet
TRANS PNP 80V 1A SOT89 - 233-BCX53TA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 80V 1A SOT89
233-BCX53TA
TRANS PNP 80V 1A SOT89 233-BCX53TA
TRANS PNP 80V 1A SOT89

TRANS PNP 80V 1A SOT89

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCX53TA
Bipolar Transistors - BJT BCX53TA
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 1K

Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 1K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BCX53TA BCX53TATR-ND 011231-BCX53TA BCX53TA 28AK6282 BCX53TA 233-BCX53TA BCX53TA
Product Name 80V 1A SOT89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCX53TA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. Single Bipolar Transistors TRANS PNP 80V 1A SOT89 Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP PNP; PNP PNP; PNP
Package Type Tape & Reel (TR) SOT89; TO-243AA SOT3; SOT89; SOT-89 TO-3 SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847AW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 1219995 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC860CWE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers