80V 1W 100@150mA,2V 1A PNP SOT-89 Bipolar Transistors - BJT ROHS
80V 1W 100@150mA,2V 1A PNP SOT-89 Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BCX5316TC | BCX5316TC |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | PNP | |
| Package Type | SOT89 | |
| IC(max) | 1000 milliamps | |
| VCEO | 80 volts |