Bipolar (BJT) Transistor PNP 80V 1A 150MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 1W Surface Mount SOT-89-3
TRANS PNP 80V 1A SOT89-3 Product overview: BCX5316TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5316TA can be used for catalog matching and distributor lookup.
TRANS PNP 80V 1A SOT89-3
80V 1W 100@150mA,2V 1A PNP SOT-89-3 Bipolar Transistors - BJT ROHS
TRANSISTOR, PNP, 80V, 500mA, 1W, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 80V 1A SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCX5316CT-ND | 276-BCX5316TA | BCX5316TA | BCX5316TA | 61M4995 | BCX5316TA |
| Product Name | Single Bipolar Transistors | 80V 1A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor, Pnp, 80V, 500Ma, 1W, Sot-89; Transistor Polarity Diodes Inc. | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | |
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | SOT89 | TO-3; SOT89 | SOT89; TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts |