TRANS PNP 80V 1A SOT-89-3
TRANS PNP 80V 1A SOT-89-3
TRANS PNP 80V 1A SOT-89-3
Win Source Part Number: 1048947-BCX5316QTA
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V
Frequency - Transition: 150MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: 31-BCX5316QTATR
PWR MID PERF TRANSISTOR SOT89 T& Product overview: BCX5316QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5316QTA can be used for catalog matching and distributor lookup.
PWR MID PERF TRANSISTOR SOT89 T&
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-BCX5316QTATR-ND | 1048947-BCX5316QTA | 276-BCX5316QTA | BCX5316QTA | BCX5316QTA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | SOT89 Bipolar Transistor | Single Bipolar Transistors | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP; PNP | |
| Package Type | SOT89; TO-243AA | SOT3; SOT89 | Tape & Reel (TR) | SOT89; TO-243AA | |
| Transistor Grade / Operating Range | Automotive | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| Power Gain | 100 dB |