DIODES Incorporated 80V 1A SOT89 Bipolar Transistor BCX5316-13R

Description
TRANS PNP 80V 1A SOT89-3 Product overview: BCX5316-13R from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5316-13R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 80V 1A SOT89-3 Product overview: BCX5316-13R from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5316-13R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A SOT89 Bipolar Transistor
276-BCX5316-13R
80V 1A SOT89 Bipolar Transistor 276-BCX5316-13R
TRANS PNP 80V 1A SOT89-3 Product overview: BCX5316-13R from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5316-13R can be used for catalog matching and distributor lookup.

TRANS PNP 80V 1A SOT89-3 Product overview: BCX5316-13R from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5316-13R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-BCX5316-13RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BCX5316-13RCT-ND
Single Bipolar Transistors 31-BCX5316-13RCT-ND
TRANS PNP 80V 1A SOT-89-3

TRANS PNP 80V 1A SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 31-BCX5316-13RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BCX5316-13RTR-ND
Single Bipolar Transistors 31-BCX5316-13RTR-ND
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 80V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 31-BCX5316-13RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BCX5316-13RDKR-ND
Single Bipolar Transistors 31-BCX5316-13RDKR-ND
TRANS PNP 80V 1A SOT-89-3

TRANS PNP 80V 1A SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX5316-13R - 1152472-BCX5316-13R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX5316-13R
1152472-BCX5316-13R
TRANSISTORS - Transistors (BJT) - Single - BCX5316-13R 1152472-BCX5316-13R
Manufacturer: Diodes Incorporated Win Source Part Number: 1152472-BCX5316-13R Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1152472-BCX5316-13R
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX5316-13R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX5316-13R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX5316-13R
TRANS PNP 80V 1A SOT89-3

TRANS PNP 80V 1A SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCX5316-13R
Bipolar Transistors - BJT BCX5316-13R
Bipolar Transistors - BJT PNP Med PWR -1A 10 and 16 -500mV

Bipolar Transistors - BJT PNP Med PWR -1A 10 and 16 -500mV

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BCX5316-13R 31-BCX5316-13RCT-ND 1152472-BCX5316-13R BCX5316-13R BCX5316-13R
Product Name 80V 1A SOT89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCX5316-13R Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP
Package Type Tape & Reel (TR) SOT89; TO-243AA SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data