TRANS PNP 60V 1A SOT89-3 Product overview: BCX5216TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5216TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 1W Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1022799-BCX5216TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 1K
TRANS PNP 60V 1A SOT89-3
TRANS PNP 60V 1A SOT89-3
TRANS, PNP, 60V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-BCX5216TA | BCX5216TR-ND | 1022799-BCX5216TA | BCX5216TA | BCX5216TA | BCX5216TA | 28AK6277 |
| Product Name | 60V 1A SOT89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCX5216TA | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Pnp, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |