DIODES Incorporated Single Bipolar Transistors BCX5216QTA

Description
TRANS PNP 60V 1A SOT-89-3
Request a Quote Datasheet
Description
TRANS PNP 60V 1A SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-BCX5216QTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BCX5216QTATR-ND
Single Bipolar Transistors 31-BCX5216QTATR-ND
TRANS PNP 60V 1A SOT-89-3

TRANS PNP 60V 1A SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 31-BCX5216QTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BCX5216QTACT-ND
Single Bipolar Transistors 31-BCX5216QTACT-ND
TRANS PNP 60V 1A SOT-89-3

TRANS PNP 60V 1A SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 31-BCX5216QTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BCX5216QTADKR-ND
Single Bipolar Transistors 31-BCX5216QTADKR-ND
TRANS PNP 60V 1A SOT-89-3

TRANS PNP 60V 1A SOT-89-3

Buy Now Datasheet
Singapore, Singapore
SOT89 Bipolar Transistor
276-BCX5216QTA
SOT89 Bipolar Transistor 276-BCX5216QTA
PWR MID PERF TRANSISTOR SOT89 T& Product overview: BCX5216QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5216QTA can be used for catalog matching and distributor lookup.

PWR MID PERF TRANSISTOR SOT89 T& Product overview: BCX5216QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5216QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 961551-BCX5216QTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
961551-BCX5216QTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 961551-BCX5216QTA
Win Source Part Number: 961551-BCX5216QTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V Frequency - Transition: 150MHz Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: 31-BCX5216QTATR

Win Source Part Number: 961551-BCX5216QTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V
Frequency - Transition: 150MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: 31-BCX5216QTATR

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - BCX5216QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
BCX5216QTA
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT BCX5216QTA
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 31-BCX5216QTATR-ND 276-BCX5216QTA 961551-BCX5216QTA BCX5216QTA
Product Name Single Bipolar Transistors SOT89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Polarity PNP PNP PNP
Package Type SOT89; TO-243AA Tape & Reel (TR) SOT3; SOT89
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
9 suppliers
80V 1A Bipolar Transistor - 276-BCP53-16 H6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1690598 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details