Manufacturer: Diodes Incorporated
Win Source Part Number: 011227-BCX5210TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
TRANS PNP 60V 1A SOT89-3 Product overview: BCX5210TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5210TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 1W Surface Mount SOT-89-3
TRANS PNP 60V 1A SOT89-3
TRANS PNP 60V 1A SOT89-3
TRANS, PNP, 60V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 1K
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 011227-BCX5210TA | 276-BCX5210TA | BCX5210TADKR-ND | BCX5210TA | BCX5210TA | 28AK6276 | BCX5210TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCX5210TA | 60V 1A SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Pnp, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; SOT89; SOT-89 | Tape & Reel (TR) | SOT89; TO-243AA | SOT89; TO-243AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |