DIODES Incorporated 45V 1A SOT89 Bipolar Transistor BCX5116TA

Description
TRANS PNP 45V 1A SOT89-3 Product overview: BCX5116TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5116TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 45V 1A SOT89-3 Product overview: BCX5116TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5116TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 1A SOT89 Bipolar Transistor
276-BCX5116TA
45V 1A SOT89 Bipolar Transistor 276-BCX5116TA
TRANS PNP 45V 1A SOT89-3 Product overview: BCX5116TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5116TA can be used for catalog matching and distributor lookup.

TRANS PNP 45V 1A SOT89-3 Product overview: BCX5116TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5116TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCX5116TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX5116TATR-ND
Single Bipolar Transistors BCX5116TATR-ND
Bipolar (BJT) Transistor PNP 45V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 45V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BCX5116TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX5116TACT-ND
Single Bipolar Transistors BCX5116TACT-ND
Bipolar (BJT) Transistor PNP 45V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 45V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BCX5116TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX5116TADKR-ND
Single Bipolar Transistors BCX5116TADKR-ND
Bipolar (BJT) Transistor PNP 45V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 45V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX5116TA - 011225-BCX5116TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX5116TA
011225-BCX5116TA
TRANSISTORS - Transistors (BJT) - Single - BCX5116TA 011225-BCX5116TA
Manufacturer: Diodes Incorporated Win Source Part Number: 011225-BCX5116TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011225-BCX5116TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Trans, Pnp, 45V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK6274 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 45V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK6274
Trans, Pnp, 45V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK6274
TRANS, PNP, 45V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, PNP, 45V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCX5116TA
Bipolar Transistors - BJT BCX5116TA
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 1K

Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 1K

Buy Now Datasheet
TRANS PNP 45V 1A SOT89 - 233-BCX5116TA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 1A SOT89
233-BCX5116TA
TRANS PNP 45V 1A SOT89 233-BCX5116TA
TRANS PNP 45V 1A SOT89

TRANS PNP 45V 1A SOT89

Supplier's Site
Single Bipolar Transistors - BCX5116TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCX5116TA
Single Bipolar Transistors BCX5116TA
TRANS PNP 45V 1A SOT89-3

TRANS PNP 45V 1A SOT89-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX5116TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX5116TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX5116TA
TRANS PNP 45V 1A SOT89-3

TRANS PNP 45V 1A SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BCX5116TA BCX5116TATR-ND 011225-BCX5116TA 28AK6274 BCX5116TA 233-BCX5116TA BCX5116TA BCX5116TA
Product Name 45V 1A SOT89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCX5116TA Trans, Pnp, 45V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT TRANS PNP 45V 1A SOT89 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP PNP; PNP PNP; PNP
Package Type Tape & Reel (TR) SOT89; TO-243AA SOT3; SOT89; SOT-89 TO-3 SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data