Manufacturer: Diodes Incorporated
Win Source Part Number: 1022790-BCX41TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 125V
Max Vce (sat): 900mV @ 30mA, 300mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 25 @ 100μA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 125V 800mA 100MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 125V 800mA 100MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 125V 800mA 100MHz 330mW Surface Mount SOT-23-3
TRANS NPN 125V 0.8A SOT23-3 Product overview: BCX41TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 125V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX41TA can be used for catalog matching and distributor lookup.
TRANS NPN 125V 0.8A SOT23-3
TRANSISTOR, NPN, 125V, 0.8A, SOT-23 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1022790-BCX41TA | BCX41TADITR-ND | 276-BCX41TA | BCX41TA | 88AH6138 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCX41TA | Single Bipolar Transistors | 125V 0.8A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 125V, 0.8A, Sot-23 Rohs Compliant Diodes Inc. |
| Polarity | NPN; NPN | NPN | NPN | NPN | |
| Package Type | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-3; SOT23 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 800 milliamps | 800 milliamps | |||
| VCEO | 125 volts | 125 volts |