TRANS NPN DARL 60V 0.8A TO92 Product overview: BCX38C from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX38C can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 113259-BCX38C
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.25V @ 8mA, 800mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 500mA, 5V
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN - Darlington 60V 800mA 1W Through Hole TO-92
TRANS NPN DARL 60V 0.8A TO92-3
Darlington Transistors NPN Darlington
TRANS NPN DARL 60V 0.8A TO92
TRANS NPN DARL 60V 0.8A TO92
DARLINGTON TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:800mA; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-BCX38C | 113259-BCX38C | BCX38C-ND | 233-BCX38C | BCX38C | BCX38C | BCX38C | 76K2637 |
| Product Name | 60V 0.8A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCX38C | Single Bipolar Transistors | TRANS NPN DARL 60V 0.8A TO92-3 | Darlington Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistor, Npn, 60V; Transistor Polarity Diodes Inc. |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN; NPN | NPN - Darlington; NPN | NPN | ||
| Package Type | Bulk | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3 | |||
| Packing Method | Bulk | Bulk; Bulk | ||||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | 800 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |