DIODES Incorporated Single Bipolar Transistors BCX19TA

Description
Bipolar (BJT) Transistor NPN 45V 500mA 200MHz 330mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 500mA 200MHz 330mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCX19TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX19TR-ND
Single Bipolar Transistors BCX19TR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 200MHz 330mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 45V 500mA 200MHz 330mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX19TA - 112118-BCX19TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX19TA
112118-BCX19TA
TRANSISTORS - Transistors (BJT) - Single - BCX19TA 112118-BCX19TA
Manufacturer: Diodes Incorporated Win Source Part Number: 112118-BCX19TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 620mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 330mW Alternative Parts (Cross-Reference): BCX19; BC 817-16 E6433; BC 817-16 B5000; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Safety

Manufacturer: Diodes Incorporated
Win Source Part Number: 112118-BCX19TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 620mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 330mW
Alternative Parts (Cross-Reference): BCX19; BC 817-16 E6433; BC 817-16 B5000;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Safety

Buy Now Datasheet
Singapore, Singapore
45V 0.5A SOT23 Bipolar Transistor
276-BCX19TA
45V 0.5A SOT23 Bipolar Transistor 276-BCX19TA
TRANS NPN 45V 0.5A SOT23-3 Product overview: BCX19TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX19TA can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.5A SOT23-3 Product overview: BCX19TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX19TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX19TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX19TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX19TA
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCX19TR-ND 112118-BCX19TA 276-BCX19TA BCX19TA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCX19TA 45V 0.5A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Unlock Full Specs
to access all available technical data