DIODES Incorporated OEM Parts - OEM Parts (A - B) - BCW89TA BCW89TA

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048938-BCW89TA Mounting: SMD (SMT) Polarity: PNP Gain Bandwidth Product: 150 MHz Categories: OEM Parts(A-B) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 330 mW Collector Base Voltage (VCBO): 80 V Collector Emitter Voltage (VCEO): 60 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 100 mA
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048938-BCW89TA Mounting: SMD (SMT) Polarity: PNP Gain Bandwidth Product: 150 MHz Categories: OEM Parts(A-B) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 330 mW Collector Base Voltage (VCBO): 80 V Collector Emitter Voltage (VCEO): 60 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 100 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BCW89TA - 1048938-BCW89TA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BCW89TA
1048938-BCW89TA
OEM Parts - OEM Parts (A - B) - BCW89TA 1048938-BCW89TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048938-BCW89TA Mounting: SMD (SMT) Polarity: PNP Gain Bandwidth Product: 150 MHz Categories: OEM Parts(A-B) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 330 mW Collector Base Voltage (VCBO): 80 V Collector Emitter Voltage (VCEO): 60 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 100 mA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048938-BCW89TA
Mounting: SMD (SMT)
Polarity: PNP
Gain Bandwidth Product: 150 MHz
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 330 mW
Collector Base Voltage (VCBO): 80 V
Collector Emitter Voltage (VCEO): 60 V
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 100 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1048938-BCW89TA
Product Name OEM Parts - OEM Parts (A - B) - BCW89TA
Unlock Full Specs
to access all available technical data