TRANS PNP 45V 0.8A SOT23-3 Product overview: BCW68HTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW68HTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 011218-BCW68HTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 330mW Surface Mount SOT-23-3
TRANSISTOR, PNP, 45V, 500mA, 330mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
TRANS PNP 45V 0.8A SOT23-3
Bipolar Transistors - BJT PNP Low Saturation
TRANS PNP 45V 0.8A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BCW68HTA | 011218-BCW68HTA | BCW68HTR-ND | 61M4994 | BCW68HTA | BCW68HTA | BCW68HTA |
| Product Name | 45V 0.8A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCW68HTA | Single Bipolar Transistors | Transistor, Pnp, 45V, 500Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts |