DIODES Incorporated Single Bipolar Transistors BCW66HTA

Description
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 330mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 330mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCW66HTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW66HTR-ND
Single Bipolar Transistors BCW66HTR-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 330mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 330mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BCW66HDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW66HDKR-ND
Single Bipolar Transistors BCW66HDKR-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 330mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 330mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BCW66HCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW66HCT-ND
Single Bipolar Transistors BCW66HCT-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 330mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 330mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
45V 0.8A SOT23 Bipolar Transistor
276-BCW66HTA
45V 0.8A SOT23 Bipolar Transistor 276-BCW66HTA
TRANS NPN 45V 0.8A SOT23-3 Product overview: BCW66HTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW66HTA can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.8A SOT23-3 Product overview: BCW66HTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW66HTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW66HTA - 011217-BCW66HTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW66HTA
011217-BCW66HTA
TRANSISTORS - Transistors (BJT) - Single - BCW66HTA 011217-BCW66HTA
Manufacturer: Diodes Incorporated Win Source Part Number: 011217-BCW66HTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011217-BCW66HTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor, Npn, 45V, 500Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc. - 61M4993 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 45V, 500Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc.
61M4993
Transistor, Npn, 45V, 500Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc. 61M4993
TRANSISTOR, NPN, 45V, 500mA, 330mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, NPN, 45V, 500mA, 330mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW66HTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW66HTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW66HTA
TRANS NPN 45V 0.8A SOT23-3

TRANS NPN 45V 0.8A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BCW66HTA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BCW66HTA
45V 330mW 250@100mA,1V 800mA NPN SOT-23 Bipolar Transistors - BJT ROHS

45V 330mW 250@100mA,1V 800mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCW66HTA
Bipolar Transistors - BJT BCW66HTA
Bipolar Transistors - BJT NPN Low Saturation

Bipolar Transistors - BJT NPN Low Saturation

Buy Now Datasheet
Single Bipolar Transistors - BCW66HTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCW66HTA
Single Bipolar Transistors BCW66HTA
TRANS NPN 45V 0.8A SOT23-3

TRANS NPN 45V 0.8A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCW66HTR-ND 276-BCW66HTA 011217-BCW66HTA 61M4993 BCW66HTA BCW66HTA BCW66HTA BCW66HTA
Product Name Single Bipolar Transistors 45V 0.8A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCW66HTA Transistor, Npn, 45V, 500Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 800 milliamps 800 milliamps 800 milliamps 800 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 1219956 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Bipolar Transistor Arrays, Pre-Biased - BCR48PNH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers