DIODES Incorporated 32V 0.8A 330mW SOT-23 Bipolar Transistor BCW65CTA

Description
Trans GP BJT NPN 32V 0.8A 330mW 3-Pin SOT-23 T/R Product overview: BCW65CTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.8A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.8A, 330mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW65CTA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 32V 0.8A 330mW 3-Pin SOT-23 T/R Product overview: BCW65CTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.8A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.8A, 330mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW65CTA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V 0.8A 330mW SOT-23 Bipolar Transistor
276-BCW65CTA
32V 0.8A 330mW SOT-23 Bipolar Transistor 276-BCW65CTA
Trans GP BJT NPN 32V 0.8A 330mW 3-Pin SOT-23 T/R Product overview: BCW65CTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.8A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.8A, 330mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW65CTA can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 32V 0.8A 330mW 3-Pin SOT-23 T/R Product overview: BCW65CTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.8A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.8A, 330mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW65CTA can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 234024-BCW65CTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234024-BCW65CTA
Discrete Semiconductor Products 234024-BCW65CTA
Manufacturer: Diodes Incorporated Win Source Part Number: 234024-BCW65CTA Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCW65C Alternative Parts (Cross-Reference): Q62702-C1479; BCW65C; BCW65CTC; BCW65BTR; Introduction Date: April 04, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 234024-BCW65CTA
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCW65C
Alternative Parts (Cross-Reference): Q62702-C1479; BCW65C; BCW65CTC; BCW65BTR;
Introduction Date: April 04, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BCW65CTA 234024-BCW65CTA
Product Name 32V 0.8A 330mW SOT-23 Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

65V 0.1A Bipolar Transistor - 277-BC856SH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
8 suppliers
Bipolar Transistors - 274908P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ART,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers