Manufacturer: Diodes Incorporated
Win Source Part Number: 117092-BCV49TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 170MHz
Transistor Polarity: NPN - Darlington
Family Name: BCV49
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): BCV49H6327XTSA1; BCV49,135; BCV49E6327BTSA1; BCV49-T&R;
Introduction Date: October 22, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 170MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 170MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 170MHz 1W Surface Mount SOT-89-3
TRANS NPN DARL 60V 0.5A SOT89-3 Product overview: BCV49TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV49TA can be used for catalog matching and distributor lookup.
TRANS NPN DARL 60V 0.5A SOT89-3
DARLINGTON TRANSISTOR, NPN, 60V, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN DARL 60V 0.5A SOT89-3
Darlington Transistors NPN Darlington
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 117092-BCV49TA | BCV49TR-ND | 276-BCV49TA | BCV49TA | 61M4992 | BCV49TA | BCV49TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCV49TA | Single Bipolar Transistors | 60V 0.5A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistor, Npn, 60V, Sot-89; Transistor Polarity Diodes Inc. | Single Bipolar Transistors | Darlington Transistors |
| Polarity | NPN; NPN - Darlington | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts | 60 volts | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||
| PD | 1000 milliwatts | 1 milliwatts | 1000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |