Manufacturer: Diodes Incorporated
Win Source Part Number: 1152412-BCV47TC
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
TRANSISTOR DARL NPN SOT23-3 Product overview: BCV47TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV47TC can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 170MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 170MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 170MHz 330mW Surface Mount SOT-23-3
TRANSISTOR DARL NPN SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1152412-BCV47TC | 276-BCV47TC | 31-BCV47TCCT-ND | BCV47TC |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCV47TC | SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| VCEO | 60 volts | 60 volts | ||
| VCBO | 80 volts |