The 68AH8977 is a NPN Darlington transistor with a collector-emitter voltage rating of 60V and a continuous collector current capability of 500mA. It features a high gain with a minimum hFE of over 10,000 at 100mA, making it suitable for applications requiring significant amplification. The device is housed in a compact SOT23 package and is fully RoHS compliant, indicating it is free from harmful substances. It is also halogen and antimony free, classified as a "Green" device. The transistor is qualified to AEC-Q101 standards, ensuring high reliability for automotive applications. The operating temperature range extends from -55°C to +150°C, and it has a power dissipation rating of 310mW under specified conditions. This product is ideal for engineers looking for a reliable, high-performance transistor for various electronic applications.
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 170MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 170MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 170MHz 330mW Surface Mount SOT-23-3
TRANS NPN DARL 60V 0.5A SOT23-3 Product overview: BCV47TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV47TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 011211-BCV47TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 170MHz
Transistor Polarity: NPN - Darlington
Family Name: BCV47
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 330mW
Alternative Parts (Cross-Reference): BCV47QTA; BCV47E6327HTSA1; BCV 47 E6393; BCV47E6327;
Introduction Date: October 27, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
TRANS, NPN, 60V, 0.5A, 150DEG C, 0.35W ROHS COMPLIANT: YES
TRANS NPN DARL 60V 0.5A SOT23-3
TRANS NPN DARL 60V 0.5A SOT23-3
Darlington Transistors NPN Darlington
TRANS NPN DARL 60V 0.5A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | BCV47TR-ND | 276-BCV47TA | 011211-BCV47TA | 68AH8977 | BCV47TA | 233-BCV47TA | BCV47TA | BCV47TA |
| Product Name | Single Bipolar Transistors | 60V 0.5A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCV47TA | Trans, Npn, 60V, 0.5A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | TRANS NPN DARL 60V 0.5A SOT23-3 | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |