Win Source Part Number: 979628-BCV47QTA
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 310 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1V @ 100µA, 100mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 10000 @ 100mA, 5V
Frequency - Transition: 170MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8541.21.0075
Mfr: Diodes Incorporated
Other Names: 31-BCV47QTATR
GENERAL PURPOSE TRANSISTOR SOT23 Product overview: BCV47QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV47QTA can be used for catalog matching and distributor lookup.
TRANS NPN DARL 60V 0.5A SOT-23-3
TRANS NPN DARL 60V 0.5A SOT-23-3
TRANS NPN DARL 60V 0.5A SOT-23-3
Integrated Circuits (ICs) - Transistors - Darlington Transistors
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 979628-BCV47QTA | 276-BCV47QTA | 31-BCV47QTATR-ND | BCV47QTA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | SOT23 Bipolar Transistor | Single Bipolar Transistors | Integrated Circuits (ICs) - Transistors - Darlington Transistors |
| Polarity | NPN | NPN | ||
| Package Type | SOT3; SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| IC(max) | 500 milliamps | |||
| Power Gain | 10000 dB | |||
| Operating Frequency | 170 MHz |