TRANS PNP DARL 60V 0.5A SOT23-3 Product overview: BCV46TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV46TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 717896-BCV46TA
Packaging: Reel
Mounting Style: SMD
Transistor Type: PNP - Darlington
Frequency - Transition: 200MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: BCV46
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 100μA, 100mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 10000 at 100mA, 5V
Maximum Power: 330mW
Bipolar (BJT) Transistor PNP - Darlington 60V 500mA 200MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP - Darlington 60V 500mA 200MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP - Darlington 60V 500mA 200MHz 330mW Surface Mount SOT-23-3
TRANS, PNP, 60V, 0.5A, 150DEG C, 0.35W ROHS COMPLIANT: YES
Darlington Transistors PNP Darlington
10000@5V,100mA 60V PNP 500mA 330mW SOT-23 Darlington Transistors ROHS
TRANS PNP DARL 60V 0.5A SOT23-3
TRANS PNP DARL 60V 0.5A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BCV46TA | 717896-BCV46TA | BCV46DKR-ND | 28AK6246 | BCV46TA | BCV46TA | BCV46TA | BCV46TA |
| Product Name | 60V 0.5A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCV46TA | Single Bipolar Transistors | Trans, Pnp, 60V, 0.5A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. | Darlington Transistors | Triode/MOS Tube/Transistor >> Darlington Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP - Darlington; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |