DIODES Incorporated 30V SOT-89 Bipolar Transistor BCV29TA

Description
TRANSISTOR DARL NPN 30V SOT-89 Product overview: BCV29TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV29TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR DARL NPN 30V SOT-89 Product overview: BCV29TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV29TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V SOT-89 Bipolar Transistor
276-BCV29TA
30V SOT-89 Bipolar Transistor 276-BCV29TA
TRANSISTOR DARL NPN 30V SOT-89 Product overview: BCV29TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV29TA can be used for catalog matching and distributor lookup.

TRANSISTOR DARL NPN 30V SOT-89 Product overview: BCV29TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV29TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCV29TA - 200919-BCV29TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCV29TA
200919-BCV29TA
TRANSISTORS - Transistors (BJT) - Single - BCV29TA 200919-BCV29TA
Manufacturer: Diodes Incorporated Win Source Part Number: 200919-BCV29TA Packaging: Digi-Reel Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 200919-BCV29TA
Packaging: Digi-Reel
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCV29TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCV29TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCV29TA
TRANSISTOR DARL NPN 30V SOT-89

TRANSISTOR DARL NPN 30V SOT-89

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BCV29TA 200919-BCV29TA BCV29TA
Product Name 30V SOT-89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCV29TA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Digi-Reel® SOT3; SOT89; SOT-89-3
Packing Method Digi-Reel® Digi-ReelR
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data