Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048921-BCV28TA
Mounting: SMD (SMT)
Polarity: PNP
Categories: OEM Parts(A-B)
Case / Package: SOT-89
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Collector Base Voltage (VCBO): 40 V
Collector Emitter Voltage (VCEO): 30 V
Emitter Base Voltage (VEBO): 10 V
Max Collector Current: 500 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048921-BCV28TA |
| Product Name | OEM Parts - OEM Parts (A - B) - BCV28TA |