Win Source Part Number: 1338075-BCR430UW6-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Lighting
Standard Package: 3,000
Voltage - Output: 0.5V ~ 40V
Current - Output / Channel: 100mA
Internal Switch(s): No
Topology: Constant Current
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 42 V
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: BCR430
IC LED DRVR LIN PWM 100MA SOT26 Product overview: BCR430UW6-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BCR430UW6-7 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear Constant Current PWM Dimming 100mA SOT-26
LED Driver IC 1 Output Linear Constant Current PWM Dimming 100mA SOT-26
LED Driver IC 1 Output Linear Constant Current PWM Dimming 100mA SOT-26
TRANSISTOR LED DRIVER SOT26
LED DRIVER, CONSTANT CURRENT, SOT-26-6 ROHS COMPLIANT: YES
IC LED DRVR LIN PWM 100MA SOT26
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1338075-BCR430UW6-7 | 137-BCR430UW6-7 | 31-BCR430UW6-7CT-ND | BCR430UW6-7 | 68AH8976 | BCR430UW6-7 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 100MA LED Driver IC | LED Drivers | PMIC - LED Drivers | Led Driver, Constant Current, Sot-26-6 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Constant Current | Dimmable | ||||
| Output Voltage | 0.5000 to 40 volts | 0.5000 volts | 0.5000 to 40 volts | |||
| Package Type | SOT-23-6 | Tape & Reel (TR) |