LED Driver IC 1 Output Linear PWM Dimming 100mA SOT-26
LED Driver IC 1 Output Linear PWM Dimming 100mA SOT-26
LED Driver IC 1 Output Linear PWM Dimming 100mA SOT-26
IC LED DRVR LIN PWM 100MA SOT26 Product overview: BCR405UW6-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BCR405UW6-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 863880-BCR405UW6-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output Linear - PWM Dimming 100mA SOT-26
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: BCR405
Categories: Integrated Circuits (ICs)
Case / Package: SOT-26
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BCR405UW6-7DITR, BCR405UW6-7DICT, BCR405UW6-7DIDKR
IC LED DRIVER LINEAR SOT26
LED, DC/DC DRIVER, LINEAR, SOT-26 ROHS COMPLIANT: YES
IC LED DRVR LIN PWM 100MA SOT26
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BCR405UW6-7DICT-ND | 137-BCR405UW6-7 | 863880-BCR405UW6-7 | BCR405UW6-7 | 28AK6239 | BCR405UW6-7 |
| Product Name | LED Drivers | 100MA LED Driver IC | PMIC - PMIC - LED Drivers - BCR405UW6-7 | PMIC - LED Drivers | Led, Dc/dc Driver, Linear, Sot-26 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 1.4 to 40 volts | 1.4 to 40 volts | 1.4 to 40 volts | |||
| Output Voltage | 40 volts | 40 volts | ||||
| Output Current | 50 milliamps | 100 milliamps |