LED Driver IC 1 Output Linear PWM Dimming 100mA SOT-26
LED Driver IC 1 Output Linear PWM Dimming 100mA SOT-26
LED Driver IC 1 Output Linear PWM Dimming 100mA SOT-26
IC LED DRVR LIN PWM 100MA SOT26 Product overview: BCR401UW6Q-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BCR401UW6Q-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 802390-BCR401UW6Q-7
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Automotive, Lighting
Voltage - Output: 40V
Frequency: 25kHz
Current - Output / Channel: 100mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 1.4V
Supplier Device Package: SOT-26
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 40V
Part Number Series: BCR401
LED Lighting Drivers Transistor LED Driver
IC LED DRVR LIN PWM 100MA SOT26
TRANSISTOR LED DRIVER SOT26
LED, DC/DC DRIVER, LINEAR, SOT-26 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BCR401UW6Q-7DIDKR-ND | 137-BCR401UW6Q-7 | 802390-BCR401UW6Q-7 | BCR401UW6Q-7 | BCR401UW6Q-7 | BCR401UW6Q-7 | 28AK6237 |
| Product Name | LED Drivers | 100MA LED Driver IC | PMIC - PMIC - LED Drivers - BCR401UW6Q-7 | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led, Dc/dc Driver, Linear, Sot-26 Rohs Compliant Diodes Inc. |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 1.4 to 40 volts | 1.4 to 40 volts | 1.4 to 40 volts | ||||
| Output Voltage | 40 volts | 40 volts | 40 volts | ||||
| Output Current | 100 milliamps | 100 milliamps |