IC LED DRVR LIN PWM 100MA SOT26 Product overview: BCR401UW6-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BCR401UW6-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1320322-BCR401UW6-7
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Lighting, Signage
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Output: 40V
Frequency: 25kHz
Current - Output / Channel: 100mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 1.4V
Voltage - Supply (Max): 40V
Supplier Device Package: SOT-26
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BCR401UW6-7DIDKR,BCR
Base Product Number: BCR401
RoHS Status: ROHS3 Compliant
LED Driver IC 1 Output Linear PWM Dimming 100mA SOT-26
LED Driver IC 1 Output Linear PWM Dimming 100mA SOT-26
LED Driver IC 1 Output Linear PWM Dimming 100mA SOT-26
LED DRIVER, AEC-Q101, CONSTANT CURRENT; Device Topology:Constant Current; Input Voltage Min:1.4V; Input Voltage Max:40V; Output Voltage Max:40V; Output Current Max:100mA; Switching Frequency:-; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
IC LED DRVR LIN PWM 100MA SOT26
IC LED DRIVER LINEAR SOT26
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BCR401UW6-7 | 1320322-BCR401UW6-7 | BCR401UW6-7DICT-ND | 07AH3614 | BCR401UW6-7 | BCR401UW6-7 |
| Product Name | 100MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | Led Driver, Aec-Q101, Constant Current; Device Topology Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 1.4 to 40 volts | 1.4 to 40 volts | 1.4 to 40 volts | 1.4 to 40 volts | ||
| Output Voltage | 40 volts | 40 volts | 40 volts | 40 volts | ||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | SOT-23-6 |