DIODES Incorporated Single Bipolar Transistors BCP6925TA

Description
Bipolar (BJT) Transistor PNP 20V 1A 100MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 1A 100MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCP6925TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP6925TR-ND
Single Bipolar Transistors BCP6925TR-ND
Bipolar (BJT) Transistor PNP 20V 1A 100MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 20V 1A 100MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
20V 1A Bipolar Transistor
276-BCP6925TA
20V 1A Bipolar Transistor 276-BCP6925TA
TRANS PNP 20V 1A SOT223-3 Product overview: BCP6925TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP6925TA can be used for catalog matching and distributor lookup.

TRANS PNP 20V 1A SOT223-3 Product overview: BCP6925TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP6925TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP6925TA - 100100-BCP6925TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP6925TA
100100-BCP6925TA
TRANSISTORS - Transistors (BJT) - Single - BCP6925TA 100100-BCP6925TA
Manufacturer: Diodes Incorporated Win Source Part Number: 100100-BCP6925TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 500mA, 1V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Lighting, LED Lighting

Manufacturer: Diodes Incorporated
Win Source Part Number: 100100-BCP6925TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 500mA, 1V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Lighting, LED Lighting

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP6925TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP6925TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP6925TA
TRANS PNP 20V 1A SOT223-3

TRANS PNP 20V 1A SOT223-3

Supplier's Site
Bipolar Transistors - BJT PNP Medium Power - 233-BCP6925TA - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT PNP Medium Power
233-BCP6925TA
Bipolar Transistors - BJT PNP Medium Power 233-BCP6925TA
Bipolar Transistors - BJT PNP Medium Power

Bipolar Transistors - BJT PNP Medium Power

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCP6925TR-ND 276-BCP6925TA 100100-BCP6925TA BCP6925TA 233-BCP6925TA
Product Name Single Bipolar Transistors 20V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCP6925TA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT PNP Medium Power
Polarity PNP PNP; PNP PNP; PNP
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT) Tape Reel; Tape & Reel (TR)
VCEO 20 volts 20 volts 20 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data