Bipolar (BJT) Transistor NPN 20V 1A 100MHz 2W Surface Mount SOT-223-3
TRANS NPN 20V 1A SOT223-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BCP6825TC-ND | BCP6825TC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |