Manufacturer: Diodes Incorporated
Win Source Part Number: 126870-BCP6825TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 500mA, 1V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
TRANS NPN 20V 1A SOT223-3 Product overview: BCP6825TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP6825TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 20V 1A 100MHz 2W Surface Mount SOT-223-3
TRANS NPN 20V 1A SOT223-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 126870-BCP6825TA | 276-BCP6825TA | BCP6825TR-ND | BCP6825TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCP6825TA | 20V 1A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |