Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3
TRANS NPN 80V 1A SOT223-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BCP5610QTADI-ND | BCP5610QTA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT223; TO-261-4, TO-261AA | SOT223; SOT-223-3 |
| Transistor Grade / Operating Range | Automotive |