PWR MID PERF TRANSISTOR SOT223 T Product overview: BCP5416QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5416QTA can be used for catalog matching and distributor lookup.
TRANS NPN 45V 1A SOT-223-3
TRANS NPN 45V 1A SOT-223-3
TRANS NPN 45V 1A SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 233772-BCP5416QTA
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCP5416
Alternative Parts (Cross-Reference): BCP54H6327; BCP54-16H6779; BCP54E6433ZT; BCP54E6327BTSA1;
Introduction Date: October 28, 1997
ECCN: EAR99
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
PWR MID PERF TRANSISTOR SOT223 T
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BCP5416QTA | 31-BCP5416QTATR-ND | 233772-BCP5416QTA | BCP5416QTA |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT3 | SOT223; SOT-223-3 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 45 volts | 45 volts | ||
| VCBO | 45 volts |