Manufacturer: Diodes Incorporated
Win Source Part Number: 722621-BCP53QTA
Manufacturer Homepage: www.diodes.com
Reference case: SOT-223
Reference Date Code: 14+Rohs
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
PWR MID PERF TRANSISTOR SOT223 T Product overview: BCP53QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53QTA can be used for catalog matching and distributor lookup.
TRANS PNP 80V 1A SOT-223-3
TRANS PNP 80V 1A SOT-223-3
TRANS PNP 80V 1A SOT-223-3
PWR MID PERF TRANSISTOR SOT223 T
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 722621-BCP53QTA | 276-BCP53QTA | 31-BCP53QTATR-ND | BCP53QTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCP53QTA | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT223; SOT-223-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 80 volts | 80 volts | ||
| VCBO | 100 volts |