DIODES Incorporated TRANSISTORS - RF Transistors (BJT) - BCP5316TC BCP5316TC

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048859-BCP5316TC Packaging: Tape & Reel (TR) Current Rating: -1 A Length: 6.7 mm Mounting: SMD (SMT) Polarity: PNP Height: 1.65 mm Weight: 7.994566 mg Gain Bandwidth Product: 125 MHz Number of Pins: 4 Width: 3.7 mm Categories: RF Transistors(BJT) Case / Package: SOT-223 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): -80 V REACH SVHC: No SVHC Element Configuration: Single Max Power Dissipation: 2 W Collector Base Voltage (VCBO): -100 V Collector Emitter Breakdown Voltage: 80 V Collector Emitter Voltage (VCEO): 500 mV Emitter Base Voltage (VEBO): -5 V Max Collector Current: 1 A Transition Frequency: 150 MHz Continuous Collector Current: -1 A
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048859-BCP5316TC Packaging: Tape & Reel (TR) Current Rating: -1 A Length: 6.7 mm Mounting: SMD (SMT) Polarity: PNP Height: 1.65 mm Weight: 7.994566 mg Gain Bandwidth Product: 125 MHz Number of Pins: 4 Width: 3.7 mm Categories: RF Transistors(BJT) Case / Package: SOT-223 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): -80 V REACH SVHC: No SVHC Element Configuration: Single Max Power Dissipation: 2 W Collector Base Voltage (VCBO): -100 V Collector Emitter Breakdown Voltage: 80 V Collector Emitter Voltage (VCEO): 500 mV Emitter Base Voltage (VEBO): -5 V Max Collector Current: 1 A Transition Frequency: 150 MHz Continuous Collector Current: -1 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BCP5316TC - 1048859-BCP5316TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BCP5316TC
1048859-BCP5316TC
TRANSISTORS - RF Transistors (BJT) - BCP5316TC 1048859-BCP5316TC
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048859-BCP5316TC Packaging: Tape & Reel (TR) Current Rating: -1 A Length: 6.7 mm Mounting: SMD (SMT) Polarity: PNP Height: 1.65 mm Weight: 7.994566 mg Gain Bandwidth Product: 125 MHz Number of Pins: 4 Width: 3.7 mm Categories: RF Transistors(BJT) Case / Package: SOT-223 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): -80 V REACH SVHC: No SVHC Element Configuration: Single Max Power Dissipation: 2 W Collector Base Voltage (VCBO): -100 V Collector Emitter Breakdown Voltage: 80 V Collector Emitter Voltage (VCEO): 500 mV Emitter Base Voltage (VEBO): -5 V Max Collector Current: 1 A Transition Frequency: 150 MHz Continuous Collector Current: -1 A

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048859-BCP5316TC
Packaging: Tape & Reel (TR)
Current Rating: -1 A
Length: 6.7 mm
Mounting: SMD (SMT)
Polarity: PNP
Height: 1.65 mm
Weight: 7.994566 mg
Gain Bandwidth Product: 125 MHz
Number of Pins: 4
Width: 3.7 mm
Categories: RF Transistors(BJT)
Case / Package: SOT-223
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): -80 V
REACH SVHC: No SVHC
Element Configuration: Single
Max Power Dissipation: 2 W
Collector Base Voltage (VCBO): -100 V
Collector Emitter Breakdown Voltage: 80 V
Collector Emitter Voltage (VCEO): 500 mV
Emitter Base Voltage (VEBO): -5 V
Max Collector Current: 1 A
Transition Frequency: 150 MHz
Continuous Collector Current: -1 A

Buy Now
Singapore, Singapore
Bipolar Transistor
276-BCP5316TC
Bipolar Transistor 276-BCP5316TC
TRANSISTOR PNP MED PWR SOT223 Product overview: BCP5316TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5316TC can be used for catalog matching and distributor lookup.

TRANSISTOR PNP MED PWR SOT223 Product overview: BCP5316TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5316TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP5316TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP5316TC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP5316TC
TRANSISTOR PNP MED PWR SOT223

TRANSISTOR PNP MED PWR SOT223

Supplier's Site
Single Bipolar Transistors - BCP5316TC - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP5316TC
Single Bipolar Transistors BCP5316TC
TRANSISTOR PNP MED PWR SOT223

TRANSISTOR PNP MED PWR SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1048859-BCP5316TC 276-BCP5316TC BCP5316TC BCP5316TC
Product Name TRANSISTORS - RF Transistors (BJT) - BCP5316TC Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP; PNP PNP; PNP
Package Type SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA
Packing Method Tape Reel; Tape & Reel (TR) Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 80 volts 80 volts 80 volts 80 volts
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data