Bipolar (BJT) Transistor PNP 60V 1A 150MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 2W Surface Mount SOT-223-3
TRANS PNP 60V 1A SOT223-3 Product overview: BCP5210TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5210TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 106382-BCP5210TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
TRANS PNP 60V 1A SOT223-3
TRANS PNP 60V 1A SOT223-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-BCP5210TATR-ND | 276-BCP5210TA | 106382-BCP5210TA | BCP5210TA | BCP5210TA |
| Product Name | Single Bipolar Transistors | 60V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCP5210TA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | |
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts |