DIODES Incorporated 20V SOT-89 Bipolar Transistor BC868TA

Description
TRANSISTOR NPN BIPOL 20V SOT-89 Product overview: BC868TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC868TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR NPN BIPOL 20V SOT-89 Product overview: BC868TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC868TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V SOT-89 Bipolar Transistor
276-BC868TA
20V SOT-89 Bipolar Transistor 276-BC868TA
TRANSISTOR NPN BIPOL 20V SOT-89 Product overview: BC868TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC868TA can be used for catalog matching and distributor lookup.

TRANSISTOR NPN BIPOL 20V SOT-89 Product overview: BC868TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC868TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC868TA - 200505-BC868TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC868TA
200505-BC868TA
TRANSISTORS - Transistors (BJT) - Single - BC868TA 200505-BC868TA
Manufacturer: Diodes Incorporated Win Source Part Number: 200505-BC868TA Packaging: Digi-Reel Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 85 @ 500mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: Diodes Incorporated
Win Source Part Number: 200505-BC868TA
Packaging: Digi-Reel
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 85 @ 500mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC868TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC868TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC868TA
TRANSISTOR NPN BIPOL 20V SOT-89

TRANSISTOR NPN BIPOL 20V SOT-89

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BC868TA 200505-BC868TA BC868TA
Product Name 20V SOT-89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC868TA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Digi-Reel® SOT3; SOT89; SOT-89-3
Packing Method Digi-Reel® Digi-ReelR
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data