TRANS PNP 45V 0.1A SOT523 Product overview: BC857BT-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BT-7-F can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SOT-523
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SOT-523
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SOT-523
TRANSISTOR, PNP, -45V, -100mA, 150mW, SOT-523; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
TRANS PNP 45V 0.1A SOT523
45V 150mW 220@2mA,5V 100mA PNP SOT-523 Bipolar Transistors - BJT ROHS
TRANS PNP 45V 0.1A SOT523
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC857BT-7-F | BC857BT-FDIDKR-ND | 51R6404 | BC857BT-7-F | BC857BT-7-F | BC857BT-7-F |
| Product Name | 45V 0.1A Bipolar Transistor | Single Bipolar Transistors | Transistor, Pnp, -45V, -100Ma, 150Mw, Sot-523; Transistor Polarity Diodes Inc. | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | |
| Package Type | Tape & Reel (TR) | SOT-523 | TO-3 | SOT-523 | SOT-523 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts |